Vishay Intertechnology, Inc. Ceramic Capacitors K474Z20Y5VF5UL2

Description
0.47µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
0.47µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K474Z20Y5VF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K474Z20Y5VF5UL2-ND
Ceramic Capacitors K474Z20Y5VF5UL2-ND
0.47µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

0.47µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Ceramic Capacitors - K474Z20Y5VF5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K474Z20Y5VF5UL2
Ceramic Capacitors K474Z20Y5VF5UL2
CAP CER 0.47UF 50V Y5V RADIAL

CAP CER 0.47UF 50V Y5V RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,470000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay - 92K4167 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay
92K4167
Capacitor,ceramic,470000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay 92K4167
Capacitor,Ceramic,47 0000pF,50VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Capacitor,Ceramic,470000pF,50VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K474Z20Y5VF5UL2-ND K474Z20Y5VF5UL2 92K4167
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,470000Pf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C11CF0R5B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details