Vishay Intertechnology, Inc. Ceramic Capacitors K474M20X7RF53L2

Description
0.47µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.47µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K474M20X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K474M20X7RF53L2-ND
Ceramic Capacitors K474M20X7RF53L2-ND
0.47µF ±20% 50V Ceramic Capacitor X7R Radial

0.47µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K474M20X7RF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K474M20X7RF53L2
Ceramic Capacitors K474M20X7RF53L2
CAP CER 0.47UF 50V X7R RADIAL

CAP CER 0.47UF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 470Nf ± 20 % X7R Bulk E3 Vishay - 92K4164 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 470Nf ± 20 % X7R Bulk E3 Vishay
92K4164
K 50V 470Nf ± 20 % X7R Bulk E3 Vishay 92K4164
K 50V 470NF ± 20 % X7R BULK E3

K 50V 470NF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K474M20X7RF53L2-ND K474M20X7RF53L2 92K4164
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 470Nf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC4700K2UM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details