Vishay Precision Group Ceramic Capacitors K474K20X0UF63H5H

Description
0.47µF ±10% 50V Ceramic Capacitor X0U Radial
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X0U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K474K20X0UF63H5H-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K474K20X0UF63H5H-ND
Ceramic Capacitors 56-K474K20X0UF63H5H-ND
0.47µF ±10% 50V Ceramic Capacitor X0U Radial

0.47µF ±10% 50V Ceramic Capacitor X0U Radial

Buy Now Datasheet
Capacitor, Mlcc, X0U, 0.47Uf, 50V, Rad; Capacitance Vishay - 84Y5943 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X0U, 0.47Uf, 50V, Rad; Capacitance Vishay
84Y5943
Capacitor, Mlcc, X0U, 0.47Uf, 50V, Rad; Capacitance Vishay 84Y5943
CAPACITOR, MLCC, X0U, 0.47UF, 50V, RAD; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X0U; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR, MLCC, X0U, 0.47UF, 50V, RAD; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X0U; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - K474K20X0UF63H5H - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K474K20X0UF63H5H
Ceramic Capacitors K474K20X0UF63H5H
CAP CER 0.47UF 50V X0U RADIAL

CAP CER 0.47UF 50V X0U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 56-K474K20X0UF63H5H-ND 84Y5943 K474K20X0UF63H5H
Product Name Ceramic Capacitors Capacitor, Mlcc, X0U, 0.47Uf, 50V, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers