Vishay Intertechnology, Inc. Ceramic Capacitors K473M20X7RH5UH5

Description
0.047µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K473M20X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K473M20X7RH5UH5-ND
Ceramic Capacitors K473M20X7RH5UH5-ND
0.047µF ±20% 100V Ceramic Capacitor X7R Radial

0.047µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 47Nf ± 20 % X7R Ammo E3 Vishay - 92K4126 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 47Nf ± 20 % X7R Ammo E3 Vishay
92K4126
K 100V 47Nf ± 20 % X7R Ammo E3 Vishay 92K4126
K 100V 47NF ± 20 % X7R AMMO E3

K 100V 47NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K473M20X7RH5UH5-ND 92K4126
Product Name Ceramic Capacitors K 100V 47Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details