Vishay Intertechnology, Inc. Ceramic Capacitors K473M15X7RF5UL2

Description
0.047µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K473M15X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K473M15X7RF5UL2-ND
Ceramic Capacitors K473M15X7RF5UL2-ND
0.047µF ±20% 50V Ceramic Capacitor X7R Radial

0.047µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 47Nf ± 20 % X7R Ammo E3 Vishay - 92K4118 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 47Nf ± 20 % X7R Ammo E3 Vishay
92K4118
K 50V 47Nf ± 20 % X7R Ammo E3 Vishay 92K4118
K 50V 47NF ± 20 % X7R AMMO E3

K 50V 47NF ± 20 % X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K473M15X7RF5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K473M15X7RF5UL2
Ceramic Capacitors K473M15X7RF5UL2
CAP CER 0.047UF 50V X7R RADIAL

CAP CER 0.047UF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K473M15X7RF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K473M15X7RF5UL2
Capacitors - Ceramic Capacitors K473M15X7RF5UL2
CAP CER 0.047UF 50V X7R RADIAL

CAP CER 0.047UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K473M15X7RF5UL2-ND 92K4118 K473M15X7RF5UL2 K473M15X7RF5UL2
Product Name Ceramic Capacitors K 50V 47Nf ± 20 % X7R Ammo E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers