Vishay Intertechnology, Inc. Ceramic Capacitors K473M15X7RF53K2

Description
0.047µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K473M15X7RF53K2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K473M15X7RF53K2-ND
Ceramic Capacitors K473M15X7RF53K2-ND
0.047µF ±20% 50V Ceramic Capacitor X7R Radial

0.047µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 964558-K473M15X7RF53K2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
964558-K473M15X7RF53K2
Capacitors - Ceramic Capacitors 964558-K473M15X7RF53K2
Win Source Part Number: 964558-K473M15X7RF53 K2 Category: Capacitors>Ceramic Capacitors Series: Mono-Kap™ K Package: Bulk Applications: General Purpose Height - Seated (Max): 0.295" (7.50mm) Standard Package: 5,000 Capacitance: 0.047 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.098" (2.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 964558-K473M15X7RF53K2
Category: Capacitors>Ceramic Capacitors
Series: Mono-Kap™ K
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.295" (7.50mm)
Standard Package: 5,000
Capacitance: 0.047 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.098" (2.50mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Singapore, Singapore
0.047uF 50V Capacitor
60-K473M15X7RF53K2
0.047uF 50V Capacitor 60-K473M15X7RF53K2
Cap Ceramic 0.047uF 50V X7R 20% Radial 2.5mm 125°C Bulk Product overview: K473M15X7RF53K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K473M15X7RF53K2 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 50V X7R 20% Radial 2.5mm 125°C Bulk Product overview: K473M15X7RF53K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K473M15X7RF53K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K473M15X7RF53K2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
K473M15X7RF53K2
Capacitors - Ceramic Capacitors K473M15X7RF53K2
CAP CER 0.047UF 50V X7R RADIAL

CAP CER 0.047UF 50V X7R RADIAL

Supplier's Site
K 50V 47Nf ± 20 % X7R Bulk E3 Vishay - 46M6524 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 47Nf ± 20 % X7R Bulk E3 Vishay
46M6524
K 50V 47Nf ± 20 % X7R Bulk E3 Vishay 46M6524
K 50V 47NF ± 20 % X7R BULK E3

K 50V 47NF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number K473M15X7RF53K2-ND 964558-K473M15X7RF53K2 60-K473M15X7RF53K2 K473M15X7RF53K2 46M6524
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.047uF 50V Capacitor Capacitors - Ceramic Capacitors K 50V 47Nf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details