Vishay Intertechnology, Inc. Ceramic Capacitors K473K20X7RH53H5

Description
0.047µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K473K20X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K473K20X7RH53H5-ND
Ceramic Capacitors K473K20X7RH53H5-ND
0.047µF ±10% 100V Ceramic Capacitor X7R Radial

0.047µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.047 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Vishay - 31K9674 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.047 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Vishay
31K9674
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.047 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Vishay 31K9674
Multilayer Ceramic Capacitor, Mono-Kap Series, 0.047 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Mono-Kap Series, 0.047 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K473K20X7RH53H5-ND 31K9674
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Mono-Kap Series, 0.047 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers