Vishay Intertechnology, Inc. Ceramic Capacitors K473K15X7RF5UH5

Description
0.047µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K473K15X7RF5UH5TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K473K15X7RF5UH5TB-ND
Ceramic Capacitors 56-K473K15X7RF5UH5TB-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Radial

0.047µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K473K15X7RF5UH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K473K15X7RF5UH5CT-ND
Ceramic Capacitors 56-K473K15X7RF5UH5CT-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Radial

0.047µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
47nF 50V Capacitor
60-K473K15X7RF5UH5
47nF 50V Capacitor 60-K473K15X7RF5UH5
Capacitor Ceramic 47nF 50V X7R 10% Radial 5mm Product overview: K473K15X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K473K15X7RF5UH5 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 47nF 50V X7R 10% Radial 5mm Product overview: K473K15X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K473K15X7RF5UH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,47000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Vishay - 92K4090 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Vishay
92K4090
Capacitor,ceramic,47000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Vishay 92K4090
Capacitor,Ceramic,47 000pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,47000pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site
Capacitor, 47000Pf, 50V, Radial Rohs Compliant Vishay - 73AJ7865 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 47000Pf, 50V, Radial Rohs Compliant Vishay
73AJ7865
Capacitor, 47000Pf, 50V, Radial Rohs Compliant Vishay 73AJ7865
CAPACITOR, 47000PF, 50V, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 47000PF, 50V, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - K473K15X7RF5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K473K15X7RF5UH5
Ceramic Capacitors K473K15X7RF5UH5
CAP CER 0.047UF 50V X7R RADIAL

CAP CER 0.047UF 50V X7R RADIAL

Supplier's Site Datasheet
CAPACITOR;CERAMIC;CAP 0.047 UF;TOL 10%;VOL-RTG 50 VDC;RADIAL - 70123008 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;CERAMIC;CAP 0.047 UF;TOL 10%;VOL-RTG 50 VDC;RADIAL
70123008
CAPACITOR;CERAMIC;CAP 0.047 UF;TOL 10%;VOL-RTG 50 VDC;RADIAL 70123008
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-K473K15X7RF5UH5TB-ND 60-K473K15X7RF5UH5 92K4090 73AJ7865 K473K15X7RF5UH5 70123008
Product Name Ceramic Capacitors 47nF 50V Capacitor Capacitor,ceramic,47000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Vishay Capacitor, 47000Pf, 50V, Radial Rohs Compliant Vishay Ceramic Capacitors CAPACITOR;CERAMIC;CAP 0.047 UF;TOL 10%;VOL-RTG 50 VDC;RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details