0.047µF ±10% 50V Ceramic Capacitor X7R Radial
CAP CER 0.047UF 50V X7R RADIAL
K 50V 47NF ±10% X7R BULK E3
CAP CER 0.047UF 50V X7R RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K473K15X7RF5BH5-ND | K473K15X7RF5BH5 | 21M7695 | K473K15X7RF5BH5 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | K 50V 47Nf ±10% X7R Bulk E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |