Vishay Intertechnology, Inc. 47nF 50V Capacitor K473K15X7RF53L2

Description
Capacitor Ceramic 47nF 50V X7R 10% Radial 2.5mm Product overview: K473K15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K473K15X7RF53L2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Capacitor Ceramic 47nF 50V X7R 10% Radial 2.5mm Product overview: K473K15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K473K15X7RF53L2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47nF 50V Capacitor
60-K473K15X7RF53L2
47nF 50V Capacitor 60-K473K15X7RF53L2
Capacitor Ceramic 47nF 50V X7R 10% Radial 2.5mm Product overview: K473K15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K473K15X7RF53L2 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 47nF 50V X7R 10% Radial 2.5mm Product overview: K473K15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K473K15X7RF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC5153-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5153-ND
Ceramic Capacitors BC5153-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Radial

0.047µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.047Uf, 50V, X7R, 10%, Radial; Capacitance Vishay - 25H6497 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf, 50V, X7R, 10%, Radial; Capacitance Vishay
25H6497
Ceramic Capacitor 0.047Uf, 50V, X7R, 10%, Radial; Capacitance Vishay 25H6497
CERAMIC CAPACITOR 0.047UF, 50V, X7R, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF, 50V, X7R, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
Cap, 0.047Μf, 50V, 10%, X7R; Capacitance Vishay - 78Y9480 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 50V, 10%, X7R; Capacitance Vishay
78Y9480
Cap, 0.047Μf, 50V, 10%, X7R; Capacitance Vishay 78Y9480
CAP, 0.047µF, 50V, 10%, X7R; Capacitance:47000pF; Voltage Rating:50V; Product Range:Mono-Kap Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

CAP, 0.047µF, 50V, 10%, X7R; Capacitance:47000pF; Voltage Rating:50V; Product Range:Mono-Kap Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-K473K15X7RF53L2 BC5153-ND 25H6497 78Y9480
Product Name 47nF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 0.047Uf, 50V, X7R, 10%, Radial; Capacitance Vishay Cap, 0.047Μf, 50V, 10%, X7R; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers