Vishay Intertechnology, Inc. Ceramic Capacitors K472M15X7RH5TL2

Description
4700pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K472M15X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K472M15X7RH5TL2-ND
Ceramic Capacitors K472M15X7RH5TL2-ND
4700pF ±20% 100V Ceramic Capacitor X7R Radial

4700pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K472M15X7RH5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K472M15X7RH5TL2
Ceramic Capacitors K472M15X7RH5TL2
CAP CER 4700PF 100V X7R RADIAL

CAP CER 4700PF 100V X7R RADIAL

Supplier's Site Datasheet
K 100V 4,7Nf ± 20 % X7R Reel E3 Vishay - 92K4071 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 4,7Nf ± 20 % X7R Reel E3 Vishay
92K4071
K 100V 4,7Nf ± 20 % X7R Reel E3 Vishay 92K4071
K 100V 4,7NF ± 20 % X7R REEL E3

K 100V 4,7NF ± 20 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K472M15X7RH5TL2-ND K472M15X7RH5TL2 92K4071
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 4,7Nf ± 20 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 104MSR630KSA02-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
4 suppliers