Vishay Intertechnology, Inc. Ceramic Capacitors K472M15X7RF5UL2

Description
4700pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K472M15X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K472M15X7RF5UL2-ND
Ceramic Capacitors K472M15X7RF5UL2-ND
4700pF ±20% 50V Ceramic Capacitor X7R Radial

4700pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K472M15X7RF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K472M15X7RF5UL2
Capacitors - Ceramic Capacitors K472M15X7RF5UL2
CAP CER 4700PF 50V X7R RADIAL

CAP CER 4700PF 50V X7R RADIAL

Supplier's Site
K 50V 4,7Nf ± 20 % X7R Ammo E3 Vishay - 92K4067 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 4,7Nf ± 20 % X7R Ammo E3 Vishay
92K4067
K 50V 4,7Nf ± 20 % X7R Ammo E3 Vishay 92K4067
K 50V 4,7NF ± 20 % X7R AMMO E3

K 50V 4,7NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K472M15X7RF5UL2-ND K472M15X7RF5UL2 92K4067
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 4,7Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M15G689D2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details