Vishay Intertechnology, Inc. Ceramic Capacitors K472M15X7RF5UH5

Description
4700pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K472M15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K472M15X7RF5UH5-ND
Ceramic Capacitors K472M15X7RF5UH5-ND
4700pF ±20% 50V Ceramic Capacitor X7R Radial

4700pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K472M15X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K472M15X7RF5UH5
Capacitors - Ceramic Capacitors K472M15X7RF5UH5
CAP CER 4700PF 50V X7R RADIAL

CAP CER 4700PF 50V X7R RADIAL

Supplier's Site
K 50V 4,7Nf ± 20 % X7R Ammo E3 Vishay - 92K4066 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 4,7Nf ± 20 % X7R Ammo E3 Vishay
92K4066
K 50V 4,7Nf ± 20 % X7R Ammo E3 Vishay 92K4066
K 50V 4,7NF ± 20 % X7R AMMO E3

K 50V 4,7NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K472M15X7RF5UH5-ND K472M15X7RF5UH5 92K4066
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 4,7Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C332J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers