Vishay Intertechnology, Inc. Ceramic Capacitors K472K20X7RL5TH5

Description
4700pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K472K20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K472K20X7RL5TH5-ND
Ceramic Capacitors K472K20X7RL5TH5-ND
4700pF ±10% 500V Ceramic Capacitor X7R Radial

4700pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 4,7Nf ±10% X7R Reel E3 Vishay - 92K4049 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 4,7Nf ±10% X7R Reel E3 Vishay
92K4049
K 500V 4,7Nf ±10% X7R Reel E3 Vishay 92K4049
K 500V 4,7NF ±10% X7R REEL E3

K 500V 4,7NF ±10% X7R REEL E3

Supplier's Site
Ceramic Capacitors - K472K20X7RL5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K472K20X7RL5TH5
Ceramic Capacitors K472K20X7RL5TH5
CAP CER 4700PF 500V X7R RADIAL

CAP CER 4700PF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K472K20X7RL5TH5-ND 92K4049 K472K20X7RL5TH5
Product Name Ceramic Capacitors K 500V 4,7Nf ±10% X7R Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C1206C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17AH0R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details