Vishay Intertechnology, Inc. Ceramic Capacitors K472K20C0GH5UH5

Description
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K472K20C0GH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K472K20C0GH5UH5-ND
Ceramic Capacitors K472K20C0GH5UH5-ND
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

4700pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 4,7Nf ± 10 % C0G Ammo E3 Vishay - 92K4045 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 4,7Nf ± 10 % C0G Ammo E3 Vishay
92K4045
K 100V 4,7Nf ± 10 % C0G Ammo E3 Vishay 92K4045
K 100V 4,7NF ± 10 % C0G AMMO E3

K 100V 4,7NF ± 10 % C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K472K20C0GH5UH5-ND 92K4045
Product Name Ceramic Capacitors K 100V 4,7Nf ± 10 % C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details