Vishay Intertechnology, Inc. Ceramic Capacitors K472K20C0GF53L2

Description
4700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K472K20C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K472K20C0GF53L2-ND
Ceramic Capacitors K472K20C0GF53L2-ND
4700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

4700pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 4,7Nf ± 10 % C0G Bulk E3 Vishay - 92K4042 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 4,7Nf ± 10 % C0G Bulk E3 Vishay
92K4042
K 50V 4,7Nf ± 10 % C0G Bulk E3 Vishay 92K4042
K 50V 4,7NF ± 10 % C0G BULK E3

K 50V 4,7NF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K472K20C0GF53L2-ND 92K4042
Product Name Ceramic Capacitors K 50V 4,7Nf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers