Vishay Intertechnology, Inc. Ceramic Capacitors K472K15X7RK5UH5

Description
4700pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K472K15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K472K15X7RK5UH5-ND
Ceramic Capacitors K472K15X7RK5UH5-ND
4700pF ±10% 200V Ceramic Capacitor X7R Radial

4700pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K472K15X7RK5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K472K15X7RK5UH5
Ceramic Capacitors K472K15X7RK5UH5
CAP CER 4700PF 200V X7R RADIAL

CAP CER 4700PF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 4,7Nf ±10% X7R Ammo E3 Vishay - 92K4033 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 4,7Nf ±10% X7R Ammo E3 Vishay
92K4033
K 200V 4,7Nf ±10% X7R Ammo E3 Vishay 92K4033
K 200V 4,7NF ±10% X7R AMMO E3

K 200V 4,7NF ±10% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K472K15X7RK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K472K15X7RK5UH5
Capacitors - Ceramic Capacitors K472K15X7RK5UH5
CAP CER 4700PF 200V X7R RADIAL

CAP CER 4700PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K472K15X7RK5UH5-ND K472K15X7RK5UH5 92K4033 K472K15X7RK5UH5
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 4,7Nf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers