Vishay Intertechnology, Inc. 4.7nF 100V Capacitor K472K15X7RH5UL2

Description
Cap Ceramic 4.7nF 100V X7R 10% Radial 2.5mm 125C Product overview: K472K15X7RH5UL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K472K15X7RH5UL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 4.7nF 100V X7R 10% Radial 2.5mm 125C Product overview: K472K15X7RH5UL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K472K15X7RH5UL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7nF 100V Capacitor
60-K472K15X7RH5UL2
4.7nF 100V Capacitor 60-K472K15X7RH5UL2
Cap Ceramic 4.7nF 100V X7R 10% Radial 2.5mm 125C Product overview: K472K15X7RH5UL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K472K15X7RH5UL2 can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7nF 100V X7R 10% Radial 2.5mm 125C Product overview: K472K15X7RH5UL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K472K15X7RH5UL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K472K15X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K472K15X7RH5UL2-ND
Ceramic Capacitors K472K15X7RH5UL2-ND
4700pF ±10% 100V Ceramic Capacitor X7R Radial

4700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K472K15X7RH5UL2 - 876295-K472K15X7RH5UL2 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K472K15X7RH5UL2
876295-K472K15X7RH5UL2
Ceramic Capacitors - K472K15X7RH5UL2 876295-K472K15X7RH5UL2
Manufacturer: Vishay Win Source Part Number: 876295-K472K15X7RH5U L2 Series: Mono-Kap™ K Features: 4700 pF Ceramic Capacitor Package: Tape & Box (TB) Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: Vishay
Win Source Part Number: 876295-K472K15X7RH5UL2
Series: Mono-Kap™ K
Features: 4700 pF Ceramic Capacitor
Package: Tape & Box (TB)
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
Ceramic Capacitors - K472K15X7RH5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K472K15X7RH5UL2
Ceramic Capacitors K472K15X7RH5UL2
CAP CER 4700PF 100V X7R RADIAL

CAP CER 4700PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K472K15X7RH5UL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
K472K15X7RH5UL2
Capacitors - Ceramic Capacitors K472K15X7RH5UL2
CAP CER 4700PF 100V X7R RADIAL

CAP CER 4700PF 100V X7R RADIAL

Supplier's Site
Capacitor,ceramic,4700Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 92K4027 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4700Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
92K4027
Capacitor,ceramic,4700Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 92K4027
Capacitor,Ceramic,47 00pF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,4700pF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-K472K15X7RH5UL2 K472K15X7RH5UL2-ND 876295-K472K15X7RH5UL2 K472K15X7RH5UL2 K472K15X7RH5UL2 92K4027
Product Name 4.7nF 100V Capacitor Ceramic Capacitors Ceramic Capacitors - K472K15X7RH5UL2 Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,4700Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Film Paper Film Capacitors - 103PSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers