Vishay Intertechnology, Inc. Ceramic Capacitors K472K15X7RH5UH5

Description
4700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K472K15X7RH5UH5TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K472K15X7RH5UH5TB-ND
Ceramic Capacitors 56-K472K15X7RH5UH5TB-ND
4700pF ±10% 100V Ceramic Capacitor X7R Radial

4700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K472K15X7RH5UH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K472K15X7RH5UH5CT-ND
Ceramic Capacitors 56-K472K15X7RH5UH5CT-ND
4700pF ±10% 100V Ceramic Capacitor X7R Radial

4700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor, 4700Pf, 100V, Radial Rohs Compliant Vishay - 73AJ7864 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 4700Pf, 100V, Radial Rohs Compliant Vishay
73AJ7864
Capacitor, 4700Pf, 100V, Radial Rohs Compliant Vishay 73AJ7864
CAPACITOR, 4700PF, 100V, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 4700PF, 100V, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-K472K15X7RH5UH5TB-ND 73AJ7864
Product Name Ceramic Capacitors Capacitor, 4700Pf, 100V, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers