Vishay Intertechnology, Inc. 4.7nF 100V Capacitor K472K15X7RH5TL2

Description
Ceramic Cap 4.7nF 100V X7R 10% Radial T/R Product overview: K472K15X7RH5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K472K15X7RH5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Cap 4.7nF 100V X7R 10% Radial T/R Product overview: K472K15X7RH5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K472K15X7RH5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7nF 100V Capacitor
60-K472K15X7RH5TL2
4.7nF 100V Capacitor 60-K472K15X7RH5TL2
Ceramic Cap 4.7nF 100V X7R 10% Radial T/R Product overview: K472K15X7RH5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K472K15X7RH5TL2 can be used for catalog matching and distributor lookup.

Ceramic Cap 4.7nF 100V X7R 10% Radial T/R Product overview: K472K15X7RH5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K472K15X7RH5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC1110TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1110TR-ND
Ceramic Capacitors BC1110TR-ND
4700pF ±10% 100V Ceramic Capacitor X7R Radial

4700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1110CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1110CT-ND
Ceramic Capacitors BC1110CT-ND
4700pF ±10% 100V Ceramic Capacitor X7R Radial

4700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay - 95C1075 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
95C1075
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay 95C1075
CERAMIC CAPACITOR 4700PF, 100V, X7R, 10%, RADIAL, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 100V, X7R, 10%, RADIAL, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site
Cap, 4700Pf, 100V, Mlcc, Radial; Capacitance Vishay - 74AC7054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, Mlcc, Radial; Capacitance Vishay
74AC7054
Cap, 4700Pf, 100V, Mlcc, Radial; Capacitance Vishay 74AC7054
CAP, 4700PF, 100V, MLCC, RADIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 4700PF, 100V, MLCC, RADIAL; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-K472K15X7RH5TL2 BC1110TR-ND 95C1075
Product Name 4.7nF 100V Capacitor Ceramic Capacitors Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details