Vishay Intertechnology, Inc. 0.0047uF 50V Capacitor K472K10X7RF5UH5

Description
Cap Ceramic 0.0047uF 50V X7R 10% Radial 5mm 125°C Ammo Product overview: K472K10X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K472K10X7RF5UH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0047uF 50V X7R 10% Radial 5mm 125°C Ammo Product overview: K472K10X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K472K10X7RF5UH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0047uF 50V Capacitor
60-K472K10X7RF5UH5
0.0047uF 50V Capacitor 60-K472K10X7RF5UH5
Cap Ceramic 0.0047uF 50V X7R 10% Radial 5mm 125°C Ammo Product overview: K472K10X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K472K10X7RF5UH5 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 50V X7R 10% Radial 5mm 125°C Ammo Product overview: K472K10X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K472K10X7RF5UH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K472K10X7RF5UH5 - 1050536-K472K10X7RF5UH5 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K472K10X7RF5UH5
1050536-K472K10X7RF5UH5
Ceramic Capacitors - K472K10X7RF5UH5 1050536-K472K10X7RF5UH5
Manufacturer: Vishay Win Source Part Number: 1050536-K472K10X7RF5 UH5 Packaging: AMMO PACKAGE Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.242" (6.14mm) Mounting: Through Hole Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.142" L x 0.091" W (3.60mm x 2.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1050536-K472K10X7RF5UH5
Packaging: AMMO PACKAGE
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.242" (6.14mm)
Mounting: Through Hole
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.142" L x 0.091" W (3.60mm x 2.30mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - BC2683TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2683TB-ND
Ceramic Capacitors BC2683TB-ND
4700pF ±10% 50V Ceramic Capacitor X7R Radial

4700pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC2683CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2683CT-ND
Ceramic Capacitors BC2683CT-ND
4700pF ±10% 50V Ceramic Capacitor X7R Radial

4700pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 4700Pf, 50V, Mlcc, Radial; Capacitance Vishay - 92K4008 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, Mlcc, Radial; Capacitance Vishay
92K4008
Cap, 4700Pf, 50V, Mlcc, Radial; Capacitance Vishay 92K4008
CAP, 4700PF, 50V, MLCC, RADIAL; Capacitance:4700pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Series Name:K; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, 4700PF, 50V, MLCC, RADIAL; Capacitance:4700pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Series Name:K; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, 4700Pf, 50V, 10%, X7R; Capacitance Vishay - 57AC2398 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, 10%, X7R; Capacitance Vishay
57AC2398
Cap, 4700Pf, 50V, 10%, X7R; Capacitance Vishay 57AC2398
CAP, 4700PF, 50V, 10%, X7R; Capacitance:4700pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 50V, 10%, X7R; Capacitance:4700pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-K472K10X7RF5UH5 1050536-K472K10X7RF5UH5 BC2683TB-ND 92K4008 57AC2398
Product Name 0.0047uF 50V Capacitor Ceramic Capacitors - K472K10X7RF5UH5 Ceramic Capacitors Cap, 4700Pf, 50V, Mlcc, Radial; Capacitance Vishay Cap, 4700Pf, 50V, 10%, X7R; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details