Vishay Intertechnology, Inc. Ceramic Capacitors K472J20C0GH5TL2

Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K472J20C0GH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K472J20C0GH5TL2-ND
Ceramic Capacitors K472J20C0GH5TL2-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K472J20C0GH5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K472J20C0GH5TL2
Ceramic Capacitors K472J20C0GH5TL2
CAP CER 4700PF 100V C0G/NP0 RAD

CAP CER 4700PF 100V C0G/NP0 RAD

Supplier's Site Datasheet
K 100V 4,7Nf ± 5 % C0G Reel E3 Vishay - 92K4001 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 4,7Nf ± 5 % C0G Reel E3 Vishay
92K4001
K 100V 4,7Nf ± 5 % C0G Reel E3 Vishay 92K4001
K 100V 4,7NF ± 5 % C0G REEL E3

K 100V 4,7NF ± 5 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K472J20C0GH5TL2-ND K472J20C0GH5TL2 92K4001
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 4,7Nf ± 5 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R105M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C11AH6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details