Vishay Precision Group Ceramic Capacitors K472J20C0GF63H5H

Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K472J20C0GF63H5H-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K472J20C0GF63H5H-ND
Ceramic Capacitors 56-K472J20C0GF63H5H-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor, Mlcc, C0G, 4700Pf, 50V, Rad; Capacitance Vishay - 84Y5939 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, C0G, 4700Pf, 50V, Rad; Capacitance Vishay
84Y5939
Capacitor, Mlcc, C0G, 4700Pf, 50V, Rad; Capacitance Vishay 84Y5939
CAPACITOR, MLCC, C0G, 4700PF, 50V, RAD; Capacitance:4700pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR, MLCC, C0G, 4700PF, 50V, RAD; Capacitance:4700pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - K472J20C0GF63H5H - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K472J20C0GF63H5H
Ceramic Capacitors K472J20C0GF63H5H
CAP CER 4700PF 50V C0G RADIAL

CAP CER 4700PF 50V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 56-K472J20C0GF63H5H-ND 84Y5939 K472J20C0GF63H5H
Product Name Ceramic Capacitors Capacitor, Mlcc, C0G, 4700Pf, 50V, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104RSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11CF2R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details