Vishay Intertechnology, Inc. Ceramic Capacitors K472J20C0GF5TH5

Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1052CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1052CT-ND
Ceramic Capacitors BC1052CT-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1052TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1052TR-ND
Ceramic Capacitors BC1052TR-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
4.7nF 50V Capacitor
60-K472J20C0GF5TH5
4.7nF 50V Capacitor 60-K472J20C0GF5TH5
Ceramic Capacitor 4.7nF 50V C0G 5% Radial MLCC Product overview: K472J20C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K472J20C0GF5TH5 can be used for catalog matching and distributor lookup.

Ceramic Capacitor 4.7nF 50V C0G 5% Radial MLCC Product overview: K472J20C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K472J20C0GF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 4700PF 50V 5% RADIAL - 886-K472J20C0GF5TH5 - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 50V 5% RADIAL
886-K472J20C0GF5TH5
CAP CER 4700PF 50V 5% RADIAL 886-K472J20C0GF5TH5
CAP CER 4700PF 50V 5% RADIAL

CAP CER 4700PF 50V 5% RADIAL

Supplier's Site
Ceramic Capacitor 4700Pf 50V, C0G, 5%, Radial; Capacitance Vishay - 95C1071 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 50V, C0G, 5%, Radial; Capacitance Vishay
95C1071
Ceramic Capacitor 4700Pf 50V, C0G, 5%, Radial; Capacitance Vishay 95C1071
CERAMIC CAPACITOR 4700PF 50V, C0G, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 50V, C0G, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 4700Pf 50V, C0G, 5%, Radial, Full Reel; Capacitance Vishay - 27X7717 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 50V, C0G, 5%, Radial, Full Reel; Capacitance Vishay
27X7717
Ceramic Capacitor 4700Pf 50V, C0G, 5%, Radial, Full Reel; Capacitance Vishay 27X7717
CERAMIC CAPACITOR 4700PF 50V, C0G, 5%, RADIAL, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 50V, C0G, 5%, RADIAL, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1052CT-ND 60-K472J20C0GF5TH5 886-K472J20C0GF5TH5 95C1071
Product Name Ceramic Capacitors 4.7nF 50V Capacitor CAP CER 4700PF 50V 5% RADIAL Ceramic Capacitor 4700Pf 50V, C0G, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details