Vishay Intertechnology, Inc. Ceramic Capacitors K472J20C0GF53L2

Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K472J20C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K472J20C0GF53L2-ND
Ceramic Capacitors K472J20C0GF53L2-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 4,7Nf ± 5 % C0G Bulk E3 Vishay - 92K3999 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 4,7Nf ± 5 % C0G Bulk E3 Vishay
92K3999
K 50V 4,7Nf ± 5 % C0G Bulk E3 Vishay 92K3999
K 50V 4,7NF ± 5 % C0G BULK E3

K 50V 4,7NF ± 5 % C0G BULK E3

Supplier's Site
Ceramic Capacitors - K472J20C0GF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K472J20C0GF53L2
Ceramic Capacitors K472J20C0GF53L2
CAP CER 4700PF 50V C0G/NP0 RAD

CAP CER 4700PF 50V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K472J20C0GF53L2-ND 92K3999 K472J20C0GF53L2
Product Name Ceramic Capacitors K 50V 4,7Nf ± 5 % C0G Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details