Vishay Intertechnology, Inc. Ceramic Capacitors K471M15X7RL5TH5

Description
470pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471M15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471M15X7RL5TH5-ND
Ceramic Capacitors K471M15X7RL5TH5-ND
470pF ±20% 500V Ceramic Capacitor X7R Radial

470pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K471M15X7RL5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K471M15X7RL5TH5
Ceramic Capacitors K471M15X7RL5TH5
CAP CER 470PF 500V X7R RADIAL

CAP CER 470PF 500V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K471M15X7RL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471M15X7RL5TH5
Capacitors - Ceramic Capacitors K471M15X7RL5TH5
CAP CER 470PF 500V X7R RADIAL

CAP CER 470PF 500V X7R RADIAL

Supplier's Site
K 500V 470Pf ±20% X7R Reel E3 Vishay - 92K3987 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 470Pf ±20% X7R Reel E3 Vishay
92K3987
K 500V 470Pf ±20% X7R Reel E3 Vishay 92K3987
K 500V 470PF ±20% X7R REEL E3

K 500V 470PF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K471M15X7RL5TH5-ND K471M15X7RL5TH5 K471M15X7RL5TH5 92K3987
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 470Pf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details