Vishay Intertechnology, Inc. Ceramic Capacitors K471M15X7RK5UH5

Description
470pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471M15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471M15X7RK5UH5-ND
Ceramic Capacitors K471M15X7RK5UH5-ND
470pF ±20% 200V Ceramic Capacitor X7R Radial

470pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K471M15X7RK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471M15X7RK5UH5
Capacitors - Ceramic Capacitors K471M15X7RK5UH5
CAP CER 470PF 200V X7R RADIAL

CAP CER 470PF 200V X7R RADIAL

Supplier's Site
K 200V 470Pf ±20% X7R Ammo E3 Vishay - 92K3983 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 470Pf ±20% X7R Ammo E3 Vishay
92K3983
K 200V 470Pf ±20% X7R Ammo E3 Vishay 92K3983
K 200V 470PF ±20% X7R AMMO E3

K 200V 470PF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K471M15X7RK5UH5-ND K471M15X7RK5UH5 92K3983
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 470Pf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details