Vishay Intertechnology, Inc. Ceramic Capacitors K471M10X7RH5UL2

Description
470pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471M10X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471M10X7RH5UL2-ND
Ceramic Capacitors K471M10X7RH5UL2-ND
470pF ±20% 100V Ceramic Capacitor X7R Radial

470pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 470Pf ±20% X7R Ammo E3 Vishay - 92K3965 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 470Pf ±20% X7R Ammo E3 Vishay
92K3965
K 100V 470Pf ±20% X7R Ammo E3 Vishay 92K3965
K 100V 470PF ±20% X7R AMMO E3

K 100V 470PF ±20% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K471M10X7RH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471M10X7RH5UL2
Capacitors - Ceramic Capacitors K471M10X7RH5UL2
CAP CER 470PF 100V X7R RADIAL

CAP CER 470PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K471M10X7RH5UL2-ND 92K3965 K471M10X7RH5UL2
Product Name Ceramic Capacitors K 100V 470Pf ±20% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - M22R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details