Vishay Intertechnology, Inc. Ceramic Capacitors K471M10X7RH5TH5

Description
470pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471M10X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471M10X7RH5TH5-ND
Ceramic Capacitors K471M10X7RH5TH5-ND
470pF ±20% 100V Ceramic Capacitor X7R Radial

470pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 470Pf ±20% X7R Reel E3 Vishay - 92K3962 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 470Pf ±20% X7R Reel E3 Vishay
92K3962
K 100V 470Pf ±20% X7R Reel E3 Vishay 92K3962
K 100V 470PF ±20% X7R REEL E3

K 100V 470PF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K471M10X7RH5TH5-ND 92K3962
Product Name Ceramic Capacitors K 100V 470Pf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details