Vishay Intertechnology, Inc. Ceramic Capacitors K471M10X7RF53L2

Description
470pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471M10X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471M10X7RF53L2-ND
Ceramic Capacitors K471M10X7RF53L2-ND
470pF ±20% 50V Ceramic Capacitor X7R Radial

470pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 470Pf ±20% X7R Bulk E3 Vishay - 92K3961 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 470Pf ±20% X7R Bulk E3 Vishay
92K3961
K 50V 470Pf ±20% X7R Bulk E3 Vishay 92K3961
K 50V 470PF ±20% X7R BULK E3

K 50V 470PF ±20% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K471M10X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471M10X7RF53L2
Capacitors - Ceramic Capacitors K471M10X7RF53L2
CAP CER 470PF 50V X7R RADIAL

CAP CER 470PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K471M10X7RF53L2-ND 92K3961 K471M10X7RF53L2
Product Name Ceramic Capacitors K 50V 470Pf ±20% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers