Vishay Intertechnology, Inc. Ceramic Capacitors K471K20C0GL5UH5

Description
470pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471K20C0GL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471K20C0GL5UH5-ND
Ceramic Capacitors K471K20C0GL5UH5-ND
470pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

470pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 470Pf ±10% C0G Ammo E3 Vishay - 92K3954 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 470Pf ±10% C0G Ammo E3 Vishay
92K3954
K 500V 470Pf ±10% C0G Ammo E3 Vishay 92K3954
K 500V 470PF ±10% C0G AMMO E3

K 500V 470PF ±10% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K471K20C0GL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471K20C0GL5UH5
Capacitors - Ceramic Capacitors K471K20C0GL5UH5
CAP CER 470PF 500V C0G/NP0 RAD

CAP CER 470PF 500V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K471K20C0GL5UH5-ND 92K3954 K471K20C0GL5UH5
Product Name Ceramic Capacitors K 500V 470Pf ±10% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - P10R103K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details