Vishay Intertechnology, Inc. Ceramic Capacitors K471K15X7RK5UH5

Description
470pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471K15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471K15X7RK5UH5-ND
Ceramic Capacitors K471K15X7RK5UH5-ND
470pF ±10% 200V Ceramic Capacitor X7R Radial

470pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 470Pf ±10% X7R Ammo E3 Vishay - 92K3946 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 470Pf ±10% X7R Ammo E3 Vishay
92K3946
K 200V 470Pf ±10% X7R Ammo E3 Vishay 92K3946
K 200V 470PF ±10% X7R AMMO E3

K 200V 470PF ±10% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K471K15X7RK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471K15X7RK5UH5
Capacitors - Ceramic Capacitors K471K15X7RK5UH5
CAP CER 470PF 200V X7R RADIAL

CAP CER 470PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K471K15X7RK5UH5-ND 92K3946 K471K15X7RK5UH5
Product Name Ceramic Capacitors K 200V 470Pf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details