Vishay Intertechnology, Inc. Ceramic Capacitors K471K15X7RH5TK2

Description
470pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471K15X7RH5TK2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471K15X7RH5TK2-ND
Ceramic Capacitors K471K15X7RH5TK2-ND
470pF ±10% 100V Ceramic Capacitor X7R Radial

470pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K471K15X7RH5TK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471K15X7RH5TK2
Capacitors - Ceramic Capacitors K471K15X7RH5TK2
CAP CER 470PF 100V X7R RADIAL

CAP CER 470PF 100V X7R RADIAL

Supplier's Site
K 100V 470Pf ±10% X7R Reel E3 Vishay - 92K3939 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 470Pf ±10% X7R Reel E3 Vishay
92K3939
K 100V 470Pf ±10% X7R Reel E3 Vishay 92K3939
K 100V 470PF ±10% X7R REEL E3

K 100V 470PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K471K15X7RH5TK2-ND K471K15X7RH5TK2 92K3939
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 470Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers