470pF 50V X7R Ceramic Capacitor Radial 2.5mm Product overview: K471K15X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K471K15X7RF53L2 can be used for catalog matching and distributor lookup.
470pF ±10% 50V Ceramic Capacitor X7R Radial
CAP CER 470PF 50V X7R RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-K471K15X7RF53L2 | K471K15X7RF53L2-ND | K471K15X7RF53L2 |
| Product Name | 470pF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF |