Vishay Intertechnology, Inc. Ceramic Capacitors K471K15C0GK5TL2

Description
470pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471K15C0GK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471K15C0GK5TL2-ND
Ceramic Capacitors K471K15C0GK5TL2-ND
470pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

470pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K471K15C0GK5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471K15C0GK5TL2
Capacitors - Ceramic Capacitors K471K15C0GK5TL2
CAP CER 470PF 200V C0G/NP0 RAD

CAP CER 470PF 200V C0G/NP0 RAD

Supplier's Site
K 200V 470Pf ±10% C0G Reel E3 Vishay - 92K3929 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 470Pf ±10% C0G Reel E3 Vishay
92K3929
K 200V 470Pf ±10% C0G Reel E3 Vishay 92K3929
K 200V 470PF ±10% C0G REEL E3

K 200V 470PF ±10% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K471K15C0GK5TL2-ND K471K15C0GK5TL2 92K3929
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 470Pf ±10% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers