Vishay Intertechnology, Inc. Ceramic Capacitors K471K15C0GK53L2

Description
470pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471K15C0GK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471K15C0GK53L2-ND
Ceramic Capacitors K471K15C0GK53L2-ND
470pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

470pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 470Pf ±10% C0G Bulk E3 Vishay - 92K3933 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 470Pf ±10% C0G Bulk E3 Vishay
92K3933
K 200V 470Pf ±10% C0G Bulk E3 Vishay 92K3933
K 200V 470PF ±10% C0G BULK E3

K 200V 470PF ±10% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K471K15C0GK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471K15C0GK53L2
Capacitors - Ceramic Capacitors K471K15C0GK53L2
CAP CER 470PF 200V C0G/NP0 RAD

CAP CER 470PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K471K15C0GK53L2-ND 92K3933 K471K15C0GK53L2
Product Name Ceramic Capacitors K 200V 470Pf ±10% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers