Vishay Intertechnology, Inc. Ceramic Capacitors K471K15C0GH53H5

Description
470pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471K15C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471K15C0GH53H5-ND
Ceramic Capacitors K471K15C0GH53H5-ND
470pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

470pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K471K15C0GH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471K15C0GH53H5
Capacitors - Ceramic Capacitors K471K15C0GH53H5
CAP CER 470PF 100V C0G/NP0 RAD

CAP CER 470PF 100V C0G/NP0 RAD

Supplier's Site
Capacitor,ceramic,470Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay - 92K3926 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
92K3926
Capacitor,ceramic,470Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay 92K3926
Capacitor,Ceramic,47 0pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Capacitor,Ceramic,470pF,100VDC,10-% Tol,10+% Tol,C0G-TC Code

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K471K15C0GH53H5-ND K471K15C0GH53H5 92K3926
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,470Pf,100Vdc,10-% Tol,10+% Tol,c0G-Tc Code Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers