Vishay Intertechnology, Inc. Ceramic Capacitors K471K10X7RH5TH5

Description
470pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471K10X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471K10X7RH5TH5-ND
Ceramic Capacitors K471K10X7RH5TH5-ND
470pF ±10% 100V Ceramic Capacitor X7R Radial

470pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K471K10X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471K10X7RH5TH5
Capacitors - Ceramic Capacitors K471K10X7RH5TH5
CAP CER 470PF 100V X7R RADIAL

CAP CER 470PF 100V X7R RADIAL

Supplier's Site
K 100V 470Pf ±10% X7R Reel E3 Vishay - 92K3910 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 470Pf ±10% X7R Reel E3 Vishay
92K3910
K 100V 470Pf ±10% X7R Reel E3 Vishay 92K3910
K 100V 470PF ±10% X7R REEL E3

K 100V 470PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K471K10X7RH5TH5-ND K471K10X7RH5TH5 92K3910
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 470Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C682K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details