Vishay Intertechnology, Inc. Ceramic Capacitors K471K10X7RF5UH5

Description
470pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2681CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2681CT-ND
Ceramic Capacitors BC2681CT-ND
470pF ±10% 50V Ceramic Capacitor X7R Radial

470pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC2681TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2681TB-ND
Ceramic Capacitors BC2681TB-ND
470pF ±10% 50V Ceramic Capacitor X7R Radial

470pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
470pF 50V Capacitor
60-K471K10X7RF5UH5
470pF 50V Capacitor 60-K471K10X7RF5UH5
Cap Ceramic 470pF 50V X7R 10% Radial 5mm 125°C Ammo Product overview: K471K10X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K471K10X7RF5UH5 can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 50V X7R 10% Radial 5mm 125°C Ammo Product overview: K471K10X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K471K10X7RF5UH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, 470Pf, 50V, Radial Rohs Compliant Vishay - 73AJ7857 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 470Pf, 50V, Radial Rohs Compliant Vishay
73AJ7857
Capacitor, 470Pf, 50V, Radial Rohs Compliant Vishay 73AJ7857
CAPACITOR, 470PF, 50V, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 470PF, 50V, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC2681CT-ND 60-K471K10X7RF5UH5 73AJ7857
Product Name Ceramic Capacitors 470pF 50V Capacitor Capacitor, 470Pf, 50V, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M40U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers