Vishay Intertechnology, Inc. Ceramic Capacitors K471K10X7RF53L2

Description
470pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471K10X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471K10X7RF53L2-ND
Ceramic Capacitors K471K10X7RF53L2-ND
470pF ±10% 50V Ceramic Capacitor X7R Radial

470pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K471K10X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471K10X7RF53L2
Capacitors - Ceramic Capacitors K471K10X7RF53L2
CAP CER 470PF 50V X7R RADIAL

CAP CER 470PF 50V X7R RADIAL

Supplier's Site
K 50V 470Pf ±10% X7R Bulk E3 Vishay - 92K3909 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 470Pf ±10% X7R Bulk E3 Vishay
92K3909
K 50V 470Pf ±10% X7R Bulk E3 Vishay 92K3909
K 50V 470PF ±10% X7R BULK E3

K 50V 470PF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K471K10X7RF53L2-ND K471K10X7RF53L2 92K3909
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 470Pf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK06BX564K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers