Vishay Intertechnology, Inc. Ceramic Capacitors K471J20C0GL5UH5

Description
470pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471J20C0GL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471J20C0GL5UH5-ND
Ceramic Capacitors K471J20C0GL5UH5-ND
470pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 470Pf ±5% C0G Ammo E3 Vishay - 92K3890 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 470Pf ±5% C0G Ammo E3 Vishay
92K3890
K 500V 470Pf ±5% C0G Ammo E3 Vishay 92K3890
K 500V 470PF ±5% C0G AMMO E3

K 500V 470PF ±5% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K471J20C0GL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471J20C0GL5UH5
Capacitors - Ceramic Capacitors K471J20C0GL5UH5
CAP CER 470PF 500V C0G/NP0 RAD

CAP CER 470PF 500V C0G/NP0 RAD

Supplier's Site
Ceramic Capacitors - K471J20C0GL5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K471J20C0GL5UH5
Ceramic Capacitors K471J20C0GL5UH5
CAP CER 470PF 500V C0G/NP0 RAD

CAP CER 470PF 500V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K471J20C0GL5UH5-ND 92K3890 K471J20C0GL5UH5 K471J20C0GL5UH5
Product Name Ceramic Capacitors K 500V 470Pf ±5% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1907867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers