Vishay Intertechnology, Inc. Ceramic Capacitors K471J15C0GK5UL2

Description
470pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471J15C0GK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471J15C0GK5UL2-ND
Ceramic Capacitors K471J15C0GK5UL2-ND
470pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 470Pf ±5% C0G Ammo E3 Vishay - 92K3886 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 470Pf ±5% C0G Ammo E3 Vishay
92K3886
K 200V 470Pf ±5% C0G Ammo E3 Vishay 92K3886
K 200V 470PF ±5% C0G AMMO E3

K 200V 470PF ±5% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K471J15C0GK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471J15C0GK5UL2
Capacitors - Ceramic Capacitors K471J15C0GK5UL2
CAP CER 470PF 200V C0G/NP0 RAD

CAP CER 470PF 200V C0G/NP0 RAD

Supplier's Site
Ceramic Capacitors - K471J15C0GK5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K471J15C0GK5UL2
Ceramic Capacitors K471J15C0GK5UL2
CAP CER 470PF 200V C0G/NP0 RAD

CAP CER 470PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K471J15C0GK5UL2-ND 92K3886 K471J15C0GK5UL2 K471J15C0GK5UL2
Product Name Ceramic Capacitors K 200V 470Pf ±5% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details