Vishay Intertechnology, Inc. Ceramic Capacitors K471J15C0GK5TH5

Description
470pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471J15C0GK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471J15C0GK5TH5-ND
Ceramic Capacitors K471J15C0GK5TH5-ND
470pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 470Pf ±5% C0G Reel E3 Vishay - 92K3883 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 470Pf ±5% C0G Reel E3 Vishay
92K3883
K 200V 470Pf ±5% C0G Reel E3 Vishay 92K3883
K 200V 470PF ±5% C0G REEL E3

K 200V 470PF ±5% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K471J15C0GK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471J15C0GK5TH5
Capacitors - Ceramic Capacitors K471J15C0GK5TH5
CAP CER 470PF 200V C0G/NP0 RAD

CAP CER 470PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K471J15C0GK5TH5-ND 92K3883 K471J15C0GK5TH5
Product Name Ceramic Capacitors K 200V 470Pf ±5% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details