470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 470PF 100V C0G/NP0 RAD
CERAMIC CAPACITOR 470PF 100V, C0G, 5%, RADIAL; Capacitance:470pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BC1059TR-ND | K471J15C0GH5TL2 | 95C1067 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitor 470Pf 100V, C0G, 5%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |