470pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K471J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K471J15C0GF5TL2 can be used for catalog matching and distributor lookup.
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, RADIAL; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, RADIAL, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-K471J15C0GF5TL2 | BC1021TR-ND | 70122946 | 95C1065 |
| Product Name | 470pF 50V Capacitor | Ceramic Capacitors | CAPACITOR; CERAMIC; CAP 470PF; TOL+-5% ; RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM | Ceramic Capacitor 470Pf 50V, C0G, 5%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic NPO | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF |