Vishay Intertechnology, Inc. Ceramic Capacitors K471J15C0GF5TK2

Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K471J15C0GF5TK2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K471J15C0GF5TK2-ND
Ceramic Capacitors K471J15C0GF5TK2-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K471J15C0GF5TK2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K471J15C0GF5TK2
Ceramic Capacitors K471J15C0GF5TK2
CAP CER 470PF 50V NP0 RADIAL

CAP CER 470PF 50V NP0 RADIAL

Supplier's Site Datasheet
K 50V 470Pf ± 5 % C0G Reel E3 Vishay - 21M7682 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 470Pf ± 5 % C0G Reel E3 Vishay
21M7682
K 50V 470Pf ± 5 % C0G Reel E3 Vishay 21M7682
K 50V 470PF ± 5 % C0G REEL E3

K 50V 470PF ± 5 % C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K471J15C0GF5TK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K471J15C0GF5TK2
Capacitors - Ceramic Capacitors K471J15C0GF5TK2
CAP CER 470PF 50V NP0 RADIAL

CAP CER 470PF 50V NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K471J15C0GF5TK2-ND K471J15C0GF5TK2 21M7682 K471J15C0GF5TK2
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 470Pf ± 5 % C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PWS202KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details