Vishay Intertechnology, Inc. 470pF 50V Capacitor K471J15C0GF5TH5

Description
470pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K471J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K471J15C0GF5TH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K471J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K471J15C0GF5TH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470pF 50V Capacitor
60-K471J15C0GF5TH5
470pF 50V Capacitor 60-K471J15C0GF5TH5
470pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K471J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K471J15C0GF5TH5 can be used for catalog matching and distributor lookup.

470pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K471J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K471J15C0GF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC1046TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1046TR-ND
Ceramic Capacitors BC1046TR-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1046CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1046CT-ND
Ceramic Capacitors BC1046CT-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1201134-K471J15C0GF5TH5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1201134-K471J15C0GF5TH5
Capacitors - Ceramic Capacitors 1201134-K471J15C0GF5TH5
Win Source Part Number: 1201134-K471J15C0GF5 TH5 Category: Capacitors>Ceramic Capacitors Series: Mono-Kap™ K Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Height - Seated (Max): 0.260" (6.60mm) Standard Package: 4,000 Capacitance: 470 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC1046CT-NDR,2252-30 5-10471,225230510471 ,BC1046TR-NDR,BC1046 TR,K471J15COGF5TH5,B C1046CT

Win Source Part Number: 1201134-K471J15C0GF5TH5
Category: Capacitors>Ceramic Capacitors
Series: Mono-Kap™ K
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 4,000
Capacitance: 470 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC1046CT-NDR,2252-305-10471,225230510471,BC1046TR-NDR,BC1046TR,K471J15COGF5TH5,BC1046CT

Buy Now Datasheet
Ceramic Capacitor 470Pf 50V, C0G, 5%, Radial; Capacitance Vishay - 95C1064 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 5%, Radial; Capacitance Vishay
95C1064
Ceramic Capacitor 470Pf 50V, C0G, 5%, Radial; Capacitance Vishay 95C1064
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, RADIAL; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 5%, RADIAL; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 470Pf 50V, C0G, 5%, Radial, Full Reel; Capacitance Vishay - 27X7715 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 50V, C0G, 5%, Radial, Full Reel; Capacitance Vishay
27X7715
Ceramic Capacitor 470Pf 50V, C0G, 5%, Radial, Full Reel; Capacitance Vishay 27X7715
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, RADIAL, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 50V, C0G, 5%, RADIAL, FULL REEL; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-K471J15C0GF5TH5 BC1046TR-ND 1201134-K471J15C0GF5TH5 95C1064
Product Name 470pF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 470Pf 50V, C0G, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers