Vishay Precision Group Ceramic Capacitors K471J15C0GF53H5H

Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K471J15C0GF53H5H-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K471J15C0GF53H5H-ND
Ceramic Capacitors 56-K471J15C0GF53H5H-ND
470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor, Mlcc, C0G, 470Pf, 50V, Rad; Capacitance Vishay - 84Y5936 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, C0G, 470Pf, 50V, Rad; Capacitance Vishay
84Y5936
Capacitor, Mlcc, C0G, 470Pf, 50V, Rad; Capacitance Vishay 84Y5936
CAPACITOR, MLCC, C0G, 470PF, 50V, RAD; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR, MLCC, C0G, 470PF, 50V, RAD; Capacitance:470pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - K471J15C0GF53H5H - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K471J15C0GF53H5H
Ceramic Capacitors K471J15C0GF53H5H
CAP CER 470PF 50V C0G RADIAL

CAP CER 470PF 50V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 56-K471J15C0GF53H5H-ND 84Y5936 K471J15C0GF53H5H
Product Name Ceramic Capacitors Capacitor, Mlcc, C0G, 470Pf, 50V, Rad; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011338-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers