Vishay Intertechnology, Inc. Ceramic Capacitors K470K15C0GF5UH5

Description
47pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K470K15C0GF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K470K15C0GF5UH5-ND
Ceramic Capacitors K470K15C0GF5UH5-ND
47pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

47pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K470K15C0GF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K470K15C0GF5UH5
Capacitors - Ceramic Capacitors K470K15C0GF5UH5
CAP CER 47PF 50V C0G/NP0 RADIAL

CAP CER 47PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 47Pf ± 10 % C0G Ammo E3 Vishay - 92K3840 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 47Pf ± 10 % C0G Ammo E3 Vishay
92K3840
K 50V 47Pf ± 10 % C0G Ammo E3 Vishay 92K3840
K 50V 47PF ± 10 % C0G AMMO E3

K 50V 47PF ± 10 % C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K470K15C0GF5UH5-ND K470K15C0GF5UH5 92K3840
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 47Pf ± 10 % C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details