Vishay Intertechnology, Inc. Ceramic Capacitors K470K10C0GF53L2

Description
47pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K470K10C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K470K10C0GF53L2-ND
Ceramic Capacitors K470K10C0GF53L2-ND
47pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

47pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 47Pf ±10% C0G Bulk E3 Vishay - 92K3831 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 47Pf ±10% C0G Bulk E3 Vishay
92K3831
K 50V 47Pf ±10% C0G Bulk E3 Vishay 92K3831
K 50V 47PF ±10% C0G BULK E3

K 50V 47PF ±10% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K470K10C0GF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K470K10C0GF53L2
Capacitors - Ceramic Capacitors K470K10C0GF53L2
CAP CER 47PF 50V C0G/NP0 RADIAL

CAP CER 47PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K470K10C0GF53L2-ND 92K3831 K470K10C0GF53L2
Product Name Ceramic Capacitors K 50V 47Pf ±10% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details